NE03V03400SW001
NE03V03400SW001
Obsolete
Description:  CAP 3400F 3V CHASSIS MOUNT
Manufacturer:  Maxwell Technologies
History Price: Obsolete
In Stock: 8600
NE03V03400SW001 Specification
Specification
Part No
NE03V03400SW001
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Maxwell Technologies
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3400 F
Tolerance
-
Voltage - Rated
3 V
ESR (Equivalent Series Resistance)
0.24mOhm
Lifetime @ Temp.
1500 Hrs @ 65℃
Termination
Weld Stud
Mounting Type
Chassis Mount
Package / Case
Axial, Can
Lead Spacing
-
Size / Dimension
2.374" Dia x 5.433" L (60.3mm x 138.00mm)
Height - Seated (Max)
-
Operating Temperature
-40℃ ~ 65℃
NE03V03400SW001 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!