EMHSR-0002C5-005R0
EMHSR-0002C5-005R0
Obsolete
Description:  CAP 2.5F -10% +20% 5V T/H
Manufacturer:  Maxwell Technologies
History Price: Obsolete
In Stock: 14300
EMHSR-0002C5-005R0 Specification
Specification
Part No
EMHSR-0002C5-005R0
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Maxwell Technologies
Series
EMHSR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.5 F
Tolerance
-10%, +20%
Voltage - Rated
5 V
ESR (Equivalent Series Resistance)
69mOhm
Lifetime @ Temp.
1000 Hrs @ 85℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.417" (10.60mm)
Size / Dimension
0.846" L x 0.472" W (21.50mm x 12.00mm)
Height - Seated (Max)
0.906" (23.00mm)
Operating Temperature
-40℃ ~ 70℃
EMHSR-0002C5-005R0 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!