☰
BMOD0006 E160 C02
BMOD0006 E160 C02
Active
Description:  CAP 5.8F 160V PLASTIC CASE
Manufacturer:  Maxwell Technologies
History Price: $805.98
In Stock: 14640
BMOD0006 E160 C02 Specification
Specification
Part No
BMOD0006 E160 C02
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Maxwell Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6.1 F
Tolerance
-
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
240mOhm
Lifetime @ Temp.
-
Termination
Screw Terminals
Mounting Type
Chassis Mount
Package / Case
Module, Screw Terminals
Lead Spacing
-
Size / Dimension
14.449" L x 9.252" W (367.00mm x 235.00mm)
Height - Seated (Max)
3.138" (79.70mm)
Operating Temperature
-40℃ ~ 65℃
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks