BCAP0010 P300 X11
BCAP0010 P300 X11
Active
Description:  CAP 10F 3V THROUGH HOLE
Manufacturer:  Maxwell Technologies
History Price: $3.37
In Stock: 39300
BCAP0010 P300 X11 Specification
Specification
Part No
BCAP0010 P300 X11
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Maxwell Technologies
Series
XP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 F
Tolerance
-
Voltage - Rated
3 V
ESR (Equivalent Series Resistance)
25mOhm
Lifetime @ Temp.
-
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
1.240" (31.50mm)
Operating Temperature
-40℃ ~ 65℃
BCAP0010 P300 X11 PDF Datasheet
BCAP0010 P300 X11 Related Parts
BCAP0003 P270 S01
BCAP0003 P270 S01
Maxwell Technologies
CAP 3F -10% +20% 2.7V T/H
BCAP0003 P300 X11
BCAP0003 P300 X11
Maxwell Technologies
CAP 3F 3V THROUGH HOLE
BCAP0003 P300 X12
BCAP0003 P300 X12
Maxwell Technologies
CAP 3F 3V THROUGH HOLE
BCAP0005 P270 X01
BCAP0005 P270 X01
Maxwell Technologies
CAP 5F -10% +20% 2.7V T/H
BCAP0005 P300 X11
BCAP0005 P300 X11
Maxwell Technologies
CAP 5F 3V WIRE LEAD
BCAP0010 P270 S01
BCAP0010 P270 S01
Maxwell Technologies
CAP 10F -10% +20% 2.7V T/H
BCAP0010 P270 S12
BCAP0010 P270 S12
Maxwell Technologies
ULTRA CAP 2.7V 10F T/H BENT LEAD
BCAP0010 P270 X01
BCAP0010 P270 X01
Maxwell Technologies
CAP 10F -10% +20% 2.7V T/H
BCAP0010 P300 X12
BCAP0010 P300 X12
Maxwell Technologies
CAP 10F 3V THROUGH HOLE
BCAP0025 P270 S01
BCAP0025 P270 S01
Maxwell Technologies
CAP 25F -10% +20% 2.7V T/H
BCAP0025 P270 S12
BCAP0025 P270 S12
Maxwell Technologies
ULTRA CAP 2.7V 25F T/H BENT LEAD
BCAP0025 P300 X11
BCAP0025 P300 X11
Maxwell Technologies
CAP 25F 3V THROUGH HOLE
BCAP0010 P300 X11 Compare Parts
  • BCAP0010 P300 X11 vs BCAP0100 P270 S07
  • BCAP0010 P300 X11 vs BCAP0050 P300 X11
  • BCAP0010 P300 X11 vs BCAP0050 P270 X01
  • BCAP0010 P300 X11 vs BCAP0025 P300 X12
  • BCAP0010 P300 X11 vs BCAP0025 P300 X11
  • BCAP0010 P300 X11 vs BCAP0025 P270 S12
  • BCAP0010 P300 X11 vs BCAP0025 P270 S01
  • BCAP0010 P300 X11 vs BCAP0010 P300 X12
  • BCAP0010 P300 X11 vs BCAP0010 P270 X01
  • BCAP0010 P300 X11 vs BCAP0010 P270 S12
  • BCAP0010 P300 X11 vs BCAP0010 P270 S01
  • BCAP0010 P300 X11 vs BCAP0005 P300 X11
  • BCAP0010 P300 X11 vs BCAP0005 P270 X01
  • BCAP0010 P300 X11 vs BCAP0003 P300 X12
  • BCAP0010 P300 X11 vs BCAP0003 P300 X11
  • BCAP0010 P300 X11 vs BCAP0003 P270 S01
  • BCAP0010 P300 X11 vs BCAP0350 P270 S18
  • BCAP0010 P300 X11 vs BCAP0050 P270 S01
  • BCAP0010 P300 X11 vs BCAP0025 P270 X01
  • BCAP0010 P300 X11 vs BCAP0005 P270 S01
  • BCAP0010 P300 X11 vs BCAP0003 P270 X01
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!