MBC50-3B12
MBC50-3B12
Active
Description:  CAP SILICON 3PF 20% 50V SMD
Manufacturer:  MACOM Technology
Datasheet:   MBC50-3B12 Datasheet
History Price: Active
In Stock: 18400
MBC50-3B12 Specification
Specification
Part No
MBC50-3B12
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
MBC50
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3 pF
Tolerance
?0%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
-
Operating Temperature
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Height
0.179" (4.55mm)
Size / Dimension
1.417" L x 0.512" W (36.00mm x 13.00mm)
ESR (Equivalent Series Resistance)
-
MBC50-3B12 PDF Datasheet
MBC50-3B12 Related Parts
MBC50-10B12
MBC50-10B12
MACOM Technology
CAP SILICON 10PF 20% 50V SMD
MBC50-1B12
MBC50-1B12
MACOM Technology
CAP SILICON 1PF 20% 50V SMD
MBC50-20B12
MBC50-20B12
MACOM Technology
CAP SILICON 20PF 20% 50V SMD
MBC50-22B12
MBC50-22B12
MACOM Technology
CAP SILICON 22PF 20% 50V SMD
MBC50-33B13
MBC50-33B13
MACOM Technology
CAP SILICON 33PF 20% 50V SMD
MBC50-4B12
MBC50-4B12
MACOM Technology
CAP SILICON 4PF 20% 50V SMD
MBC50-6B12
MBC50-6B12
MACOM Technology
CAP SILICON 6PF 20% 50V SMD
MBC50-8B12
MBC50-8B12
MACOM Technology
CAP SILICON 8PF 20% 50V SMD
MBC50-47B13
MBC50-47B13
MACOM Technology
COM CAPACITOR-BEAMLEAD, B13
MBC50-3B12 Compare Parts
  • MBC50-3B12 vs MBC50-6B12
  • MBC50-3B12 vs MBC50-4B12
  • MBC50-3B12 vs MBC50-33B13
  • MBC50-3B12 vs MBC50-22B12
  • MBC50-3B12 vs MBC50-20B12
  • MBC50-3B12 vs MBC50-1B12
  • MBC50-3B12 vs MBC50-10B12
  • MBC50-3B12 vs MBC50-47B13
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.