☰
MA4M1050
MA4M1050
Active
Description:  CAPACITOR,SMT,50PF?10%,100V,MNS,
Manufacturer:  MACOM Technology
Datasheet:   MA4M1050 Datasheet
History Price: $9.63084
In Stock: 11280
MA4M1050 Specification
Specification
Part No
MA4M1050
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
4M
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
50 pF
Tolerance
-
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 200℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
MA4M1050 Related Parts
MA4M1100
MA4M1100
MACOM Technology
CAP SILICON 100PF 100V SMD
MA4M2020
MA4M2020
MACOM Technology
CAP SILICON 20PF 200V SMD
MA4M3010
MA4M3010
MACOM Technology
CAP SILICON 10PF 200V SMD
MA4M3030
MA4M3030
MACOM Technology
CAP SILICON 30PF 200V SMD
MA4M3050
MA4M3050
MACOM Technology
CAP SILICON 50PF 200V SMD
MA4M3100
MA4M3100
MACOM Technology
CAP SILICON 100PF 50V SMD
MA4M3150
MA4M3150
MACOM Technology
CAPACITOR,CHIP,ODS359
MA4M1050 Compare Parts
  • MA4M1050 vs MA4M3050
  • MA4M1050 vs MA4M3030
  • MA4M1050 vs MA4M3010
  • MA4M1050 vs MA4M2020
  • MA4M1050 vs MA4M1100
  • MA4M1050 vs MA4M3150
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend