91100RK
91100RK
Active
Description:  DIE CAPACITOR, 91100RK
Manufacturer:  MACOM Technology
Datasheet:   91100RK Datasheet
History Price: $8.17293
In Stock: 13700
91100RK Specification
Specification
Part No
91100RK
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
91100RK Related Parts
9110RM
9110RM
MACOM Technology
CAP SILICON 10PF 20% 0202
911R5K
911R5K
MACOM Technology
CAP SILICON 1.5PF 10% SMD
9110RK
9110RK
MACOM Technology
DIE, CAPACITOR,10 PF +/-10%
9112RK
9112RK
MACOM Technology
CAP SILICON 12PF 10% 100V SMD
9115R0K-BOO
9115R0K-BOO
MACOM Technology
CAP SILICON 15PF 100V SMD
9115R0K-BSP-1
9115R0K-BSP-1
MACOM Technology
DIE, BINARY CAPACITOR, 15PF +/-1
911R0K
911R0K
MACOM Technology
CAPACITOR,1 PF +/-10%,DIE
911R5M-BSP3
911R5M-BSP3
MACOM Technology
DIE, CAPACITOR,1.5 PF +/-20%
91100RK Compare Parts
  • 91100RK vs 9110RM
  • 91100RK vs 911R5M-BSP3
  • 91100RK vs 911R0K
  • 91100RK vs 9115R0K-BSP-1
  • 91100RK vs 9115R0K-BOO
  • 91100RK vs 9112RK
  • 91100RK vs 9110RK
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.