906R0M-14-2
906R0M-14-2
Active
Description:  CAP SILICON 6PF 20% 50V SMD
Manufacturer:  MACOM Technology
Datasheet:   906R0M-14-2 Datasheet
History Price: $16.5922
In Stock: 21540
906R0M-14-2 Specification
Specification
Part No
906R0M-14-2
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6 pF
Tolerance
?0%
Voltage - Breakdown
-
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Nonstandard Chip
Height
0.005" (0.13mm)
Size / Dimension
0.010" L x 0.010" W (0.25mm x 0.25mm)
ESR (Equivalent Series Resistance)
-
906R0M-14-2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.