☰
9048RJ
9048RJ
Active
Description:  CAPACITOR,48 PF +/-5%,DIE
Manufacturer:  MACOM Technology
Datasheet:   9048RJ Datasheet
History Price: $8.4648
In Stock: 28000
9048RJ Specification
Specification
Part No
9048RJ
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
48 pF
Tolerance
?%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
9048RJ Compare Parts
  • 9048RJ vs 9049R0K
  • 9048RJ vs 9047RK
  • 9048RJ vs 90460RK-SP40
  • 9048RJ vs 90400RJ
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.