☰
9047RK
9047RK
Active
Description:  CAP SILICON 47PF 10% 50V SMD
Manufacturer:  MACOM Technology
Datasheet:   9047RK Datasheet
History Price: $2.6159
In Stock: 23120
9047RK Specification
Specification
Part No
9047RK
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 pF
Tolerance
?0%
Voltage - Breakdown
-
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Nonstandard Chip
Height
0.006" (0.15mm)
Size / Dimension
0.020" L x 0.020" W (0.51mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
9047RK PDF Datasheet
9047RK Compare Parts
  • 9047RK vs 9049R0K
  • 9047RK vs 9048RJ
  • 9047RK vs 90460RK-SP40
  • 9047RK vs 90400RJ
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.