☰
9030RJ
9030RJ
Active
Description:  DIE, CAPACITOR, 30 PF +/-5%
Manufacturer:  MACOM Technology
Datasheet:   9030RJ Datasheet
History Price: $5.54592
In Stock: 22395
9030RJ Specification
Specification
Part No
9030RJ
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
90
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
30 pF
Tolerance
?%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok