Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ KYOCERA AVX TCOB1C336M8R
TCOB1C336M8R
Active
Tantalum Polymer Capacitors
Description:
B- CASE / 336- CAP CODE / POLY
Manufacturer:
KYOCERA AVX
Datasheet:
TCOB1C336M8R Datasheet
History Price: $0.9
In Stock: 48785
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TCOB1C336M8R Specification
Specification
Part No
TCOB1C336M8R
Category
Tantalum Polymer Capacitors
Manufacturer
KYOCERA AVX
Series
TCO
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
100mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
Lead Spacing
-
Manufacturer Size Code
B
Ratings
-
Features
General Purpose
TCOB1C336M8R PDF Datasheet
TCOB1C336M8R Datasheet
Click and Download: TCOB1C336M8R Datasheet
TCOB1C336M8R Related Parts
TCOA0G336M8R
Rohm Semiconductor
CAP TANT POLY 33UF 4V 1206
TCOA0J106M8R
Rohm Semiconductor
CAP TANT POLY 10UF 6.3V 1206
TCOA0J226M8R
Rohm Semiconductor
CAP TANT POLY 22UF 6.3V 1206
TCOA1A106M8R
Rohm Semiconductor
CAP TANT POLY 10UF 10V 1206
TCOB0J107M8R-ES1
Rohm Semiconductor
CAP TANT POLY 100UF 6.3V 1411
TCOB0J227M8R-EN1
Rohm Semiconductor
CAP TANT POLY 220UF 6.3V 1411
TCOB0J476M8R
KYOCERA AVX
CAP TANT POLY 47UF 6.3V 1411
TCOB1A336M8R
KYOCERA AVX
CAP TANT POLY 33UF 10V 1411
TCOB1E156M8R
KYOCERA AVX
CAP TANT POLY 15UF 25V 1411
TCOD106M050R0150E
KYOCERA AVX
CAP TANT POLY 10UF 50V 2917
TCOB0E337M8R-EN2
KYOCERA AVX
B- CASE / 337- CAP CODE / POLY
TCOB0E337M8R-ES2
KYOCERA AVX
B- CASE / 337- CAP CODE / POLY
TCOB1C336M8R Compare Parts
TCOB1C336M8R vs TCOB1E156M8R
TCOB1C336M8R vs TCOB1A336M8R
TCOB1C336M8R vs TCOB0J476M8R
TCOB1C336M8R vs TCOB0J227M8R-EN1
TCOB1C336M8R vs TCOB0J107M8R-ES1
TCOB1C336M8R vs TCOA1A106M8R
TCOB1C336M8R vs TCOA0J226M8R
TCOB1C336M8R vs TCOA0J106M8R
TCOB1C336M8R vs TCOA0G336M8R
TCOB1C336M8R vs TCOD336M025R0100E
TCOB1C336M8R vs TCOB1E226M8R-EB1
TCOB1C336M8R vs TCOB1E156M8R-HB1
TCOB1C336M8R vs TCOB1A476M8R
TCOB1C336M8R vs TCOB1A476M8R
TCOB1C336M8R vs TCOB0J157M8R
TCOB1C336M8R vs TCOB0J157M8R
TCOB1C336M8R vs TCOB0J107M8R-EN1
TCOB1C336M8R vs TCOB0J107M8R-D
TCOB1C336M8R vs TCOB0J107M8R
TCOB1C336M8R vs TCOB0E337M8R-ES2
TCOB1C336M8R vs TCOB0E337M8R-EN2
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you