Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX LD033C331KAB2A
LD033C331KAB2A
Active
Ceramic Capacitors
Description:
CAP CER 330PF 25V X7R 0603
Manufacturer:
KYOCERA AVX
Datasheet:
LD033C331KAB2A Datasheet
History Price: $0.12834
In Stock: 6890
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LD033C331KAB2A Specification
Specification
Part No
LD033C331KAB2A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
LD
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?0%
Voltage - Rated
25V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Surface Mount, MLCC
Mounting Type
0603 (1608 Metric)
Package / Case
0.063" L x 0.032" W (1.60mm x 0.81mm)
Size / Dimension
-
Height - Seated (Max)
0.035" (0.90mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
LD033C331KAB2A PDF Datasheet
LD033C331KAB2A Datasheet
Click and Download: LD033C331KAB2A Datasheet
LD033C331KAB2A Related Parts
LD023A101FAB2A
KYOCERA AVX
CAP CER 100PF 25V NP0 0402
LD023A181JAB2A
KYOCERA AVX
CAP CER 180PF 25V NP0 0402
LD023A221JAB2A
KYOCERA AVX
CAP CER 220PF 25V NP0 0402
LD023A221KAB2A
KYOCERA AVX
CAP CER 220PF 25V NP0 0402
LD023A680FAB2A
KYOCERA AVX
CAP CER 68PF 25V NP0 0402
LD023A820FAB2A
KYOCERA AVX
CAP CER 82PF 25V NP0 0402
LD023C101KAB2A
KYOCERA AVX
CAP CER 100PF 25V X7R 0402
LD023C103KAB2A
KYOCERA AVX
CAP CER 10000PF 25V X7R 0402
LD023C103KAB2A\500
KYOCERA AVX
CAP CER 10000PF 25V X7R 0402
LD023C104KAB2A\500
KYOCERA AVX
CAP CER 0.1UF 25V X7R 0402
LD023C151JAB2A
KYOCERA AVX
CAP CER 150PF 25V X7R 0402
LD023C152KAB2A
KYOCERA AVX
CAP CER 1500PF 25V X7R 0402
LD033C331KAB2A Compare Parts
LD033C331KAB2A vs LD08SC102MAB1A
LD033C331KAB2A vs LD08HC471KAB1A
LD033C331KAB2A vs LD08HC102MAB1A
LD033C331KAB2A vs LD08HA560JAB1A
LD033C331KAB2A vs LD08GC102MAB1A
LD033C331KAB2A vs LD08GA560JAB1A
LD033C331KAB2A vs LD08GA100JAB1A
LD033C331KAB2A vs LD08CC473KAB1A
LD033C331KAB2A vs LD08CC273KAB9A
LD033C331KAB2A vs LD08CC272KAB1A
LD033C331KAB2A vs LD08CA332KAB1A
LD033C331KAB2A vs LD08AC472KAB1A
LD033C331KAB2A vs LD08AC153KAB1A
LD033C331KAB2A vs LD08AC103KAB1A
LD033C331KAB2A vs LD08AC102MAB1A
LD033C331KAB2A vs LD08AA560JAB1A
LD033C331KAB2A vs LD08AA471JAB1A
LD033C331KAB2A vs LD08AA101KAB1A
LD033C331KAB2A vs LD08AA101JAB1A
LD033C331KAB2A vs LD08AA100JAB1A
LD033C331KAB2A vs LD06ZZ475MAB2A
LD033C331KAB2A vs LD06ZC684KAB2A
LD033C331KAB2A vs LD06ZC475MAB2A
LD033C331KAB2A vs LD06ZC225KAB2A
LD033C331KAB2A vs LD06ZC155KAB2A
LD033C331KAB2A vs LD06ZC106KAB2A
LD033C331KAB2A vs LD06YD225KAB2A
LD033C331KAB2A vs LD06YD106KAB2A
LD033C331KAB2A vs LD06YC684KAB2A
LD033C331KAB2A vs LD06YC683KAB2A
LD033C331KAB2A vs LD06YC564KAB2A
LD033C331KAB2A vs LD06YC474KAB2A
LD033C331KAB2A vs LD06YC334KAB2A
LD033C331KAB2A vs LD06YC184JAB2A
LD033C331KAB2A vs LD06YC106MAB2A
LD033C331KAB2A vs LD06YC106KAB2A
LD033C331KAB2A vs LD06YC105MAB2A
LD033C331KAB2A vs LD06YC105KAB2A
LD033C331KAB2A vs LD06YC105JAB2A
LD033C331KAB2A vs LD06YC104KAB2A
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied