☰
87106-059 RW
87106-059 RW
Active
Description:  CAP CER 1UF 100V X7R 6DIP
Manufacturer:  KYOCERA AVX
History Price: $16.20186
In Stock: 43120
87106-059 RW Specification
Specification
Part No
87106-059 RW
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
Military, MIL-PRF-49470, SM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage - Rated
100V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
High Reliability
Failure Rate
Through Hole
Mounting Type
Stacked DIP, 6 Lead
Package / Case
0.250" L x 0.300" W (6.35mm x 7.62mm)
Size / Dimension
0.305" (7.75mm)
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
87106-059 RW PDF Datasheet
87106-059 RW Related Parts
87106-009 RW
87106-009 RW
KYOCERA AVX
CAP CER 2.2UF 50V X7R DIP
87106-017 RW
87106-017 RW
KYOCERA AVX
CAP CER 4.7UF 50V X7R DIP
87106-027 RW
87106-027 RW
KYOCERA AVX
CAP CER 15UF 50V X7R 8DIP
87106-075 RW
87106-075 RW
KYOCERA AVX
CAP CER 4.7UF 100V X7R DIP
87106-079 RW
87106-079 RW
KYOCERA AVX
CAP CER 6.8UF 100V X7R DIP
87106-191 RW
87106-191 RW
KYOCERA AVX
CAP CER 1UF 500V X7R 8DIP
87106-165RW
87106-165RW
KYOCERA AVX
CAP CER 68UF 200V X7R 40-DIP
87106-059 RW Compare Parts
  • 87106-059 RW vs 87106-079 RW
  • 87106-059 RW vs 87106-075 RW
  • 87106-059 RW vs 87106-027 RW
  • 87106-059 RW vs 87106-017 RW
  • 87106-059 RW vs 87106-009 RW
  • 87106-059 RW vs 87106-165RW
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.