0508ZC474MAT2A
0508ZC474MAT2A
Active
Description:  CAP CER 0.47UF 10V X7R 0508
Manufacturer:  KYOCERA AVX
History Price: $0.44496
In Stock: 3700
0508ZC474MAT2A Specification
Specification
Part No
0508ZC474MAT2A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?0%
Voltage - Rated
10V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL (Reverse Geometry)
Ratings
-
Applications
Bypass, Decoupling
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0508 (1220 Metric)
Size / Dimension
0.050" L x 0.079" W (1.27mm x 2.00mm)
Height - Seated (Max)
-
Thickness (Max)
0.040" (1.02mm)
Lead Spacing
-
Lead Style
-
0508ZC474MAT2A PDF Datasheet
0508ZC474MAT2A Related Parts
05041A0R5CA79A
05041A0R5CA79A
KYOCERA AVX
CAP CER 0.5PF 100V NP0 0504
05041A101KA79A
05041A101KA79A
KYOCERA AVX
CAP CER 100PF 100V NP0 0504
05041A120KA79A
05041A120KA79A
KYOCERA AVX
CAP CER 12PF 100V NP0 0504
05041A121KA79A
05041A121KA79A
KYOCERA AVX
CAP CER 120PF 100V NP0 0504
05041A181JHT6A
05041A181JHT6A
KYOCERA AVX
CAP CER 180PF 100V NP0 0504
05041A470KA79A
05041A470KA79A
KYOCERA AVX
CAP CER 47PF 100V NP0 0504
05041A820KA79A
05041A820KA79A
KYOCERA AVX
CAP CER 82PF 100V NP0 0504
05045C103JA19A
05045C103JA19A
KYOCERA AVX
CAP CER 10000PF 50V X7R 0504
05045C272KAT1A
05045C272KAT1A
KYOCERA AVX
CAP CER 2700PF 50V X7R 0504
05045C821KAT1A
05045C821KAT1A
KYOCERA AVX
CAP CER 820PF 50V X7R 0504
0504B102K500NT
0504B102K500NT
Knowles Novacap
0402 MLCC
0504B103J500PW
0504B103J500PW
Knowles Novacap
CAPACITOR
0508ZC474MAT2A Compare Parts
  • 0508ZC474MAT2A vs 0508ZD105KAT2A
  • 0508ZC474MAT2A vs 0508ZC684KAT2W
  • 0508ZC474MAT2A vs 0508ZC474MAT9W
  • 0508ZC474MAT2A vs 0508ZC474KAT2A
  • 0508ZC474MAT2A vs 0508ZC473KAT2V
  • 0508ZC474MAT2A vs 0508ZC473KAT2A
  • 0508ZC474MAT2A vs 0508ZC472KAT2V
  • 0508ZC474MAT2A vs 0508ZC224MAT2W
  • 0508ZC474MAT2A vs 0508ZC224MAT2V
  • 0508ZC474MAT2A vs 0508ZC224MAT2U
  • 0508ZC474MAT2A vs 0508ZC224MAT2A
  • 0508ZC474MAT2A vs 0508ZC224KAT2U
  • 0508ZC474MAT2A vs 0508ZC223KAT2W
  • 0508ZC474MAT2A vs 0508ZC223KAT2V
  • 0508ZC474MAT2A vs 0508ZC223KAT2A
  • 0508ZC474MAT2A vs 0508ZC221MAT2U
  • 0508ZC474MAT2A vs 0508ZC221MAT2A
  • 0508ZC474MAT2A vs 0508ZC105MAT9W
  • 0508ZC474MAT2A vs 0508ZC105MAT9A
  • 0508ZC474MAT2A vs 0508ZC105MAT2W
  • 0508ZC474MAT2A vs 0508ZC104MAT2V
  • 0508ZC474MAT2A vs 0508ZC104MAT2A
  • 0508ZC474MAT2A vs 0508ZC104KAT2W
  • 0508ZC474MAT2A vs 0508ZC104KAT2V
  • 0508ZC474MAT2A vs 0508ZC104KAT2U
  • 0508ZC474MAT2A vs 0508ZC104KAT2A
  • 0508ZC474MAT2A vs 0508ZC103MAT2A
  • 0508ZC474MAT2A vs 0508ZC103KAT2A
  • 0508ZC474MAT2A vs 0508YD104KAT2W
  • 0508ZC474MAT2A vs 0508YC823MAT2U
  • 0508ZC474MAT2A vs 0508YC563KAT2S
  • 0508ZC474MAT2A vs 0508YC473MAT2W
  • 0508ZC474MAT2A vs 0508YC473KAT2V
  • 0508ZC474MAT2A vs 0508YC472KAT2V
  • 0508ZC474MAT2A vs 0508YC393MAT2A
  • 0508ZC474MAT2A vs 0508YC333MAT2A
  • 0508ZC474MAT2A vs 0508YC274MAT2W
  • 0508ZC474MAT2A vs 0508YC274MAT2A
  • 0508ZC474MAT2A vs 0508YC274KAT2W
  • 0508ZC474MAT2A vs 0508YC274KAT2A
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!