Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 0201ZC182KAT2A
0201ZC182KAT2A
Active
Ceramic Capacitors
Description:
CAP CER SMD
Manufacturer:
KYOCERA AVX
Datasheet:
0201ZC182KAT2A Datasheet
History Price: $0.00587
In Stock: 24200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
0201ZC182KAT2A Specification
Specification
Part No
0201ZC182KAT2A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1800 pF
Tolerance
?0%
Voltage - Rated
10V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0201 (0603 Metric)
Size / Dimension
0.024" L x 0.011" W (0.60mm x 0.30mm)
Height - Seated (Max)
-
Thickness (Max)
0.013" (0.33mm)
Lead Spacing
-
Lead Style
-
0201ZC182KAT2A Related Parts
02013A0R3BAT2A
KYOCERA AVX
CAP CER SMD
02013A0R4BAT2A
KYOCERA AVX
CAP CER SMD
02013A0R6BAT2A
KYOCERA AVX
CAP CER 0.6PF 25V NP0 0201
02013A0R7BAT2A
KYOCERA AVX
CAP CER 0.7PF 25V NP0 0201
02013A0R8BAT2A
KYOCERA AVX
CAP CER 0.8PF 25V NP0 0201
02013A0R9BAT2A
KYOCERA AVX
CAP CER 0.9PF 25V NP0 0201
02013A100CAT2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0201
02013A100DAQ2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0201
02013A100DAT2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0201
02013A100JAQ2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0201
02013A110JAQ2A
KYOCERA AVX
CAP CER 11PF 25V NP0 0201
02013A110JAT2A
KYOCERA AVX
CAP CER 11PF 25V NP0 0201
0201ZC182KAT2A Compare Parts
0201ZC182KAT2A vs 0201ZG103MAT2A
0201ZC182KAT2A vs 0201ZG103KAT2A
0201ZC182KAT2A vs 0201ZD822KAT2A
0201ZC182KAT2A vs 0201ZD682KAQ2A
0201ZC182KAT2A vs 0201ZD562KAT2A
0201ZC182KAT2A vs 0201ZD562KAQ2A
0201ZC182KAT2A vs 0201ZD472KAQ2A
0201ZC182KAT2A vs 0201ZD392KAT2A
0201ZC182KAT2A vs 0201ZD333KAT2A
0201ZC182KAT2A vs 0201ZD332KAQ2A
0201ZC182KAT2A vs 0201ZD272KAT2A
0201ZC182KAT2A vs 0201ZD222KAQ2A
0201ZC182KAT2A vs 0201ZD222JAT2A
0201ZC182KAT2A vs 0201ZD182KAT2A
0201ZC182KAT2A vs 0201ZD182KAQ2A
0201ZC182KAT2A vs 0201ZD152KAT2A
0201ZC182KAT2A vs 0201ZD152KAQ2A
0201ZC182KAT2A vs 0201ZD122MAT2A
0201ZC182KAT2A vs 0201ZD122KAT2A
0201ZC182KAT2A vs 0201ZD103KAQ2A
0201ZC182KAT2A vs 0201ZD103JAT2A
0201ZC182KAT2A vs 0201ZD102KAT2A
0201ZC182KAT2A vs 0201ZC822KAT2A
0201ZC182KAT2A vs 0201ZC272KAT2A
0201ZC182KAT2A vs 0201ZC122KAT2A
0201ZC182KAT2A vs 0201ZA9R1CAQ2A
0201ZC182KAT2A vs 0201ZA9R0CAQ2A
0201ZC182KAT2A vs 0201ZA8R2DAT2A
0201ZC182KAT2A vs 0201ZA8R2CAQ2A
0201ZC182KAT2A vs 0201ZA820JAT2A
0201ZC182KAT2A vs 0201ZA820GAT2A
0201ZC182KAT2A vs 0201ZA6R8DAT2A
0201ZC182KAT2A vs 0201ZA6R8CAT2A
0201ZC182KAT2A vs 0201ZA6R8CAQ2A
0201ZC182KAT2A vs 0201ZA680JAT2A
0201ZC182KAT2A vs 0201ZA5R6DAT2A
0201ZC182KAT2A vs 0201ZA5R6CAT2A
0201ZC182KAT2A vs 0201ZA5R6CAQ2A
0201ZC182KAT2A vs 0201ZA5R6BAT2A
0201ZC182KAT2A vs 0201ZA4R7CAQ2A
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund