☰
TM30
TM30
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   TM30 Datasheet
History Price: $141.222
In Stock: 10960
TM30 Specification
Specification
Part No
TM30
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
TM30 Related Parts
TM30C
TM30C
Knowles Voltronics
CAP FILM TRIM
TM36
TM36
Knowles Voltronics
CAP FILM TRIM
TM36C
TM36C
Knowles Voltronics
CAP FILM TRIM
TM36M
TM36M
Knowles Voltronics
CAP FILM TRIM
TM38
TM38
Knowles Voltronics
CAP FILM TRIM
TM38C
TM38C
Knowles Voltronics
CAP FILM TRIM
TM38G
TM38G
Knowles Voltronics
CAP FILM TRIM
TM30 Compare Parts
  • TM30 vs TM38C
  • TM30 vs TM38
  • TM30 vs TM36M
  • TM30 vs TM36C
  • TM30 vs TM36
  • TM30 vs TM30C
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!