☰
QP6G
QP6G
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   QP6G Datasheet
History Price: $184.745
In Stock: 31360
QP6G Specification
Specification
Part No
QP6G
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.