☰
P5M
P5M
Obsolete
Description:  CAP TRIMMER 0.6-4.5PF 500V
Manufacturer:  Knowles Voltronics
Datasheet:   P5M Datasheet
History Price: Obsolete
In Stock: 47000
P5M Specification
Specification
Part No
P5M
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
P
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 4.5pF
Adjustment Type
-
Voltage - Rated
500 V
Dielectric Material
Sapphire
Q @ Freq
3000 @ 250MHz
Size / Dimension
0.150" Dia (3.81mm)
Height - Seated (Max)
0.329" (8.36mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
User Defined
Features
Sealed
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.