☰
P3F
P3F
Obsolete
Description:  CAP TRIMMER 0.6-2.5PF 500V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   P3F Datasheet
History Price: Obsolete
In Stock: 32320
P3F Specification
Specification
Part No
P3F
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 2.5pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Sapphire
Q @ Freq
4000 @ 250MHz
Size / Dimension
0.140" Dia (3.56mm)
Height - Seated (Max)
0.240" (6.10mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Non-Magnetic
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!