☰
P3A
P3A
Obsolete
Description:  CAP TRIM 0.6-2.5PF 500V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   P3A Datasheet
History Price: Obsolete
In Stock: 24420
P3A Specification
Specification
Part No
P3A
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
P
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 2.5pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Sapphire
Q @ Freq
4000 @ 250MHz
Size / Dimension
0.118" Dia (3.00mm)
Height - Seated (Max)
0.240" (6.10mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Panel Mount
Features
Sealed
P3A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase