☰
P12B
P12B
Obsolete
Description:  CAP TRIMMER 1-12PF 500V TH
Manufacturer:  Knowles Voltronics
Datasheet:   P12B Datasheet
History Price: Obsolete
In Stock: 3990
P12B Specification
Specification
Part No
P12B
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
P
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 12pF
Adjustment Type
Side
Voltage - Rated
500 V
Dielectric Material
Sapphire
Q @ Freq
1250 @ 250MHz
Size / Dimension
0.140" Dia (3.56mm)
Height - Seated (Max)
0.495" (12.57mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
Sealed
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!