☰
NT25-6
NT25-6
Active
Description:  CAP TRIMMER 5-25PF 3000V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   NT25-6 Datasheet
History Price: Active
In Stock: 19040
NT25-6 Specification
Specification
Part No
NT25-6
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
5 ~ 25pF
Adjustment Type
Side
Voltage - Rated
3000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
-
Size / Dimension
0.063" Dia (1.60mm)
Height - Seated (Max)
1.870" (47.50mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Non-Magnetic
NT25-6 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality