☰
NT25-15
NT25-15
Active
Description:  CAP TRIMMER 7-25PF 7500V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   NT25-15 Datasheet
History Price: Active
In Stock: 9280
NT25-15 Specification
Specification
Part No
NT25-15
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
7 ~ 25pF
Adjustment Type
Side
Voltage - Rated
7500 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
-
Size / Dimension
1.130" Dia (28.70mm)
Height - Seated (Max)
2.030" (51.56mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Non-Magnetic
NT25-15 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.