☰
NMTM120CEK
NMTM120CEK
Active
Description:  CAP GLASS TRIMMER 1-120PF 1KV PM
Manufacturer:  Knowles Voltronics
Datasheet:   NMTM120CEK Datasheet
History Price: $264.52
In Stock: 48240
NMTM120CEK Specification
Specification
Part No
NMTM120CEK
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
TM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 120pF
Adjustment Type
Side
Voltage - Rated
1000 V
Dielectric Material
-
Q @ Freq
600 @ 25MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
1.760" (44.70mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
NMTM120CEK Related Parts
NMTF16AR
NMTF16AR
Knowles Voltronics
CAP FILM TRIM
NMTM120C
NMTM120C
Knowles Voltronics
VARI CAP
NMTM120CE
NMTM120CE
Knowles Voltronics
CAP FILM TRIM
NMTM120CFS
NMTM120CFS
Knowles Voltronics
CAP FILM TRIM
NMTM38G
NMTM38G
Knowles Voltronics
CAP FILM TRIM
NMTM38GE
NMTM38GE
Knowles Voltronics
CAP FILM TRIM
NMTM38GENL
NMTM38GENL
Knowles Voltronics
CAP FILM TRIM
NMTM38GFS
NMTM38GFS
Knowles Voltronics
CAP FILM TRIM
NMTM38GNL
NMTM38GNL
Knowles Voltronics
CAP FILM TRIM
NMTM38GNLFS
NMTM38GNLFS
Knowles Voltronics
CAP FILM TRIM
NMTM75C
NMTM75C
Knowles Voltronics
CAP FILM TRIM
NMTM75CE
NMTM75CE
Knowles Voltronics
CAP FILM TRIM
NMTM120CEK Compare Parts
  • NMTM120CEK vs NMTP75CE
  • NMTM120CEK vs NMTP75C
  • NMTM120CEK vs NMTP60CFS
  • NMTM120CEK vs NMTP60CE
  • NMTM120CEK vs NMTP60C
  • NMTM120CEK vs NMTP38GFS
  • NMTM120CEK vs NMTP38GE
  • NMTM120CEK vs NMTP38G
  • NMTM120CEK vs NMTP36CA
  • NMTM120CEK vs NMTP36C
  • NMTM120CEK vs NMTP30G
  • NMTM120CEK vs NMTP30C
  • NMTM120CEK vs NMTM75CNL
  • NMTM120CEK vs NMTM75CFS
  • NMTM120CEK vs NMTM75CENL
  • NMTM120CEK vs NMTM75CE
  • NMTM120CEK vs NMTM75C
  • NMTM120CEK vs NMTM38GNLFS
  • NMTM120CEK vs NMTM38GNL
  • NMTM120CEK vs NMTM38GFS
  • NMTM120CEK vs NMTM38GENL
  • NMTM120CEK vs NMTM38GE
  • NMTM120CEK vs NMTM38G
  • NMTM120CEK vs NMTM120CFS
  • NMTM120CEK vs NMTM120CE
  • NMTM120CEK vs NMTM120C
  • NMTM120CEK vs NMTF16AR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund