Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics NMQM22GEK-2L
NMQM22GEK-2L
Active
Trimmers, Variable Capacitors
Description:
TRIMMER CAPACITOR
Manufacturer:
Knowles Voltronics
Datasheet:
NMQM22GEK-2L Datasheet
History Price: $322.053
In Stock: 21360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NMQM22GEK-2L Specification
Specification
Part No
NMQM22GEK-2L
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 22pF
Adjustment Type
Top
Voltage - Rated
1250 V
Dielectric Material
Quartz
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
NMQM22GEK-2L Related Parts
NMQM10G
Knowles Voltronics
CAP FILM TRIM
NMQM10GE
Knowles Voltronics
CAP FILM TRIM
NMQM10GENL
Knowles Voltronics
CAP FILM TRIM
NMQM10GFS
Knowles Voltronics
CAP FILM TRIM
NMQM10GNL
Knowles Voltronics
CAP FILM TRIM
NMQM10GNLFS
Knowles Voltronics
CAP FILM TRIM
NMQM12G
Knowles Voltronics
CAP FILM TRIM
NMQM12GE
Knowles Voltronics
CAP FILM TRIM
NMQM12GENL
Knowles Voltronics
CAP FILM TRIM
NMQM12GFS
Knowles Voltronics
CAP FILM TRIM
NMQM12GNL
Knowles Voltronics
CAP FILM TRIM
NMQM12GNLFS
Knowles Voltronics
CAP FILM TRIM
NMQM22GEK-2L Compare Parts
NMQM22GEK-2L vs NMQM6GNL
NMQM22GEK-2L vs NMQM6GFS
NMQM22GEK-2L vs NMQM6GENL
NMQM22GEK-2L vs NMQM6GE
NMQM22GEK-2L vs NMQM6G
NMQM22GEK-2L vs NMQM3GNLFS
NMQM22GEK-2L vs NMQM3GNL
NMQM22GEK-2L vs NMQM3GFS
NMQM22GEK-2L vs NMQM3GENL
NMQM22GEK-2L vs NMQM3GE
NMQM22GEK-2L vs NMQM3G
NMQM22GEK-2L vs NMQM24NLFS
NMQM22GEK-2L vs NMQM24GNL
NMQM22GEK-2L vs NMQM24GFS
NMQM22GEK-2L vs NMQM24GENL
NMQM22GEK-2L vs NMQM24GE
NMQM22GEK-2L vs NMQM24G
NMQM22GEK-2L vs NMQM22GNLFS
NMQM22GEK-2L vs NMQM22GNL
NMQM22GEK-2L vs NMQM22GFS
NMQM22GEK-2L vs NMQM22GENL
NMQM22GEK-2L vs NMQM22GE
NMQM22GEK-2L vs NMQM22G
NMQM22GEK-2L vs NMQM12GNLFS
NMQM22GEK-2L vs NMQM12GNL
NMQM22GEK-2L vs NMQM12GFS
NMQM22GEK-2L vs NMQM12GENL
NMQM22GEK-2L vs NMQM12GE
NMQM22GEK-2L vs NMQM12G
NMQM22GEK-2L vs NMQM10GNLFS
NMQM22GEK-2L vs NMQM10GNL
NMQM22GEK-2L vs NMQM10GFS
NMQM22GEK-2L vs NMQM10GENL
NMQM22GEK-2L vs NMQM10GE
NMQM22GEK-2L vs NMQM10G
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.