☰
NMKM10HV
NMKM10HV
Active
Description:  CAP TRIMMER 1-9PF 1000V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   NMKM10HV Datasheet
History Price: $157.48
In Stock: 22290
NMKM10HV Specification
Specification
Part No
NMKM10HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
K_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 9pF
Adjustment Type
Top
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.470" (11.94mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Non-Magnetic
NMKM10HV Related Parts
NMKF10
NMKF10
Knowles Voltronics
CAP FILM TRIM
NMKF10E
NMKF10E
Knowles Voltronics
CAP FILM TRIM
NMKF10ENL
NMKF10ENL
Knowles Voltronics
CAP FILM TRIM
NMKF10HV
NMKF10HV
Knowles Voltronics
CAP FILM TRIM
NMKF10HVE
NMKF10HVE
Knowles Voltronics
CAP FILM TRIM
NMKF10HVENL
NMKF10HVENL
Knowles Voltronics
CAP FILM TRIM
NMKF10HVNL
NMKF10HVNL
Knowles Voltronics
CAP FILM TRIM
NMKF10NL
NMKF10NL
Knowles Voltronics
CAP FILM TRIM
NMKF15HV
NMKF15HV
Knowles Voltronics
CAP FILM TRIM
NMKF15HVE
NMKF15HVE
Knowles Voltronics
CAP FILM TRIM
NMKF4HV
NMKF4HV
Knowles Voltronics
CAP FILM TRIM
NMKF4HVE
NMKF4HVE
Knowles Voltronics
CAP FILM TRIM
NMKM10HV Compare Parts
  • NMKM10HV vs NMKT4HV
  • NMKM10HV vs NMKT15HVE
  • NMKM10HV vs NMKT15HV
  • NMKM10HV vs NMKT10HV
  • NMKM10HV vs NMKT10E
  • NMKM10HV vs NMKT10
  • NMKM10HV vs NMKP4HVE
  • NMKM10HV vs NMKP4HV
  • NMKM10HV vs NMKP15HVE
  • NMKM10HV vs NMKP15HV
  • NMKM10HV vs NMKP10HVE
  • NMKM10HV vs NMKP10HV
  • NMKM10HV vs NMKP10E
  • NMKM10HV vs NMKP10
  • NMKM10HV vs NMKM4HVNL
  • NMKM10HV vs NMKM4HVENL
  • NMKM10HV vs NMKM4HVE
  • NMKM10HV vs NMKM4HV
  • NMKM10HV vs NMKM15HVE
  • NMKM10HV vs NMKM15HV
  • NMKM10HV vs NMKM10NL
  • NMKM10HV vs NMKM10HVNL
  • NMKM10HV vs NMKM10HVENL
  • NMKM10HV vs NMKM10HVE
  • NMKM10HV vs NMKM10ENL
  • NMKM10HV vs NMKM10E
  • NMKM10HV vs NMKM10
  • NMKM10HV vs NMKJ4HVE
  • NMKM10HV vs NMKJ4HV
  • NMKM10HV vs NMKJ15HVE
  • NMKM10HV vs NMKJ15HV
  • NMKM10HV vs NMKJ10HVE
  • NMKM10HV vs NMKJ10HV
  • NMKM10HV vs NMKJ10E
  • NMKM10HV vs NMKJ10
  • NMKM10HV vs NMKF4HVNL
  • NMKM10HV vs NMKF4HVENL
  • NMKM10HV vs NMKF4HVE
  • NMKM10HV vs NMKF4HV
  • NMKM10HV vs NMKF15HVE
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.