☰
KZ3S
KZ3S
Obsolete
Description:  CAP TRIMMER 0.3-3PF 1500V PNL MT
Manufacturer:  Knowles Voltronics
Datasheet:   KZ3S Datasheet
History Price: Obsolete
In Stock: 18590
KZ3S Specification
Specification
Part No
KZ3S
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
K
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.3 ~ 3pF
Adjustment Type
Top
Voltage - Rated
1500 V
Dielectric Material
Air
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.210" Dia (5.33mm)
Height - Seated (Max)
0.530" (13.46mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
KZ3S PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend