☰
KEM8
KEM8
Obsolete
Description:  CAP TRIMMER 0.6-8PF PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   KEM8 Datasheet
History Price: Obsolete
In Stock: 49840
KEM8 Specification
Specification
Part No
KEM8
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
KE
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 8pF
Adjustment Type
Top
Voltage - Rated
-
Dielectric Material
Air
Q @ Freq
5000 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.470" (11.94mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
KEM8 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great