☰
HTP210C
HTP210C
Active
Description:  CAP TRIMMER 2-210PF 125V TH
Manufacturer:  Knowles Voltronics
Datasheet:   HTP210C Datasheet
History Price: Active
In Stock: 48670
HTP210C Specification
Specification
Part No
HTP210C
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 210pF
Adjustment Type
Side
Voltage - Rated
125 V
Dielectric Material
Glass
Q @ Freq
350 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
1.750" (44.45mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
HTP210C PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend