Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics HSP46
HSP46
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-46PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
HSP46 Datasheet
History Price: Active
In Stock: 23940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HSP46 Specification
Specification
Part No
HSP46
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 46pF
Adjustment Type
Side
Voltage - Rated
125 V
Dielectric Material
Glass
Q @ Freq
800 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
0.520" (13.21mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
HSP46 PDF Datasheet
HSP46 Datasheet
Click and Download: HSP46 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you