Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics HSF64
HSF64
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-64PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
HSF64 Datasheet
History Price: Active
In Stock: 30295
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HSF64 Specification
Specification
Part No
HSF64
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 64pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Glass
Q @ Freq
700 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
0.600" (15.24mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
Sealed
HSF64 PDF Datasheet
HSF64 Datasheet
Click and Download: HSF64 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****