Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics EJ25HVE
EJ25HVE
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-23PF 750V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
EJ25HVE Datasheet
History Price: Obsolete
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EJ25HVE Specification
Specification
Part No
EJ25HVE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
E_HV
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 23pF
Adjustment Type
Side
Voltage - Rated
750 V
Dielectric Material
Air
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.850" (21.59mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Sealed
EJ25HVE PDF Datasheet
EJ25HVE Datasheet
Click and Download: EJ25HVE Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect