☰
AT14
AT14
Active
Description:  CAP TRIMMER 1-14PF 125V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   AT14 Datasheet
History Price: $50.65
In Stock: 5730
AT14 Specification
Specification
Part No
AT14
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 14pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
3000 @ 100MHz
Size / Dimension
0.280" Dia (7.11mm)
Height - Seated (Max)
0.480" (12.19mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
AT14 Related Parts
AT10
AT10
Knowles Voltronics
CAP TRIMMER 1-10PF 250V PNL MNT
AT10-4
AT10-4
Knowles Voltronics
CAP TRIM 0.8-10PF 2000V PNL MNT
AT10HV
AT10HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V PNL MNT
AT15HV
AT15HV
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V PNL MNT
AT10-4E
AT10-4E
Knowles Voltronics
CAP TRIMMER 0.8-10PF 250V PNL MT
AT10L
AT10L
Knowles Voltronics
CAP TRIMMER 1-10PF 250V PNL MNT
AT10LHV
AT10LHV
Knowles Voltronics
CAP TRIMMER 1-10PF 250V TH
AT10LSD
AT10LSD
Knowles Voltronics
CAP TRIMMER 1-10PF TH
AT10N
AT10N
Knowles Voltronics
CAP TRIMMER 1-10PF 250V PNL MNT
AT10SD
AT10SD
Knowles Voltronics
CAP TRIMMER 1-10PF SMD
AT14L
AT14L
Knowles Voltronics
CAP TRIMMER 1-14PF 125V PNL MNT
AT14N
AT14N
Knowles Voltronics
CAP TRIMMER 1-14PF 125V SMD
AT14 Compare Parts
  • AT14 vs AT10HV
  • AT14 vs AT10-4
  • AT14 vs AT10
  • AT14 vs AT15SD
  • AT14 vs AT15LHV
  • AT14 vs AT14N
  • AT14 vs AT14L
  • AT14 vs AT10SD
  • AT14 vs AT10N
  • AT14 vs AT10LSD
  • AT14 vs AT10LHV
  • AT14 vs AT10L
  • AT14 vs AT10-4E
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description