☰
AP10
AP10
Active
Description:  CAP TRIMMER 1-10PF 250V TH
Manufacturer:  Knowles Voltronics
Datasheet:   AP10 Datasheet
History Price: $47.2
In Stock: 18100
AP10 Specification
Specification
Part No
AP10
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 10pF
Adjustment Type
Side
Voltage - Rated
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
5000 @ 100MHz
Size / Dimension
0.220" Dia (5.59mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
AP10 Related Parts
AP10HV
AP10HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
AP14
AP14
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
AP15HV
AP15HV
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V TH
AP10-4
AP10-4
Knowles Voltronics
CAP TRIMMER 0.8-10.0PF 2000V HZT
AP10-4E
AP10-4E
Knowles Voltronics
CAP TRIMMER 0.8-10.0PF 2000V HZT
AP10SD
AP10SD
Knowles Voltronics
CAP TRIMMER 1-10PF TH
AP14E
AP14E
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
AP15SD
AP15SD
Knowles Voltronics
CAP TRIMMER 1.0-16.0PF 250V HZT
AP10 Compare Parts
  • AP10 vs AP14
  • AP10 vs AP10HV
  • AP10 vs AP15SD
  • AP10 vs AP14E
  • AP10 vs AP10SD
  • AP10 vs AP10-4E
  • AP10 vs AP10-4
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you