☰
AM10
AM10
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   AM10 Datasheet
History Price: $43.262
In Stock: 2510
AM10 Specification
Specification
Part No
AM10
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
AM10 PDF Datasheet
AM10 Compare Parts
  • AM10 vs AM14
  • AM10 vs AM10HV
  • AM10 vs AM15SD
  • AM10 vs AM10SD
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!