☰
AJ55HV
AJ55HV
Active
Description:  CAP TRIMMER 1.5-55PF 600V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   AJ55HV Datasheet
History Price: $87.93
In Stock: 26400
AJ55HV Specification
Specification
Part No
AJ55HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.5 ~ 55pF
Adjustment Type
Side
Voltage - Rated
600 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
780 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
1.000" (25.40mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you