☰
AJ40HV
AJ40HV
Active
Description:  CAP TRIMMER 1.5-40PF 1000V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   AJ40HV Datasheet
History Price: $76.68
In Stock: 6880
AJ40HV Specification
Specification
Part No
AJ40HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.5 ~ 40pF
Adjustment Type
Side
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
1.000" (25.40mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****