☰
AJ25HV
AJ25HV
Active
Description:  CAP TRIMMER 1-23PF 750V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   AJ25HV Datasheet
History Price: $57.04
In Stock: 9190
AJ25HV Specification
Specification
Part No
AJ25HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 23pF
Adjustment Type
Side
Voltage - Rated
750 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.250" Dia (6.35mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
AJ25HV Compare Parts
  • AJ25HV vs AJ25SD
  • AJ25HV vs AJ25HVEI
  • AJ25HV vs AJ25HVE
  • AJ25HV vs AJ20-4E
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund