☰
AF4HV
AF4HV
Active
Description:  CAP TRIMMER 1-4PF 1000V TH
Manufacturer:  Knowles Voltronics
Datasheet:   AF4HV Datasheet
History Price: $51.595
In Stock: 3050
AF4HV Specification
Specification
Part No
AF4HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 4pF
Adjustment Type
Top
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.220" Dia (5.59mm)
Height - Seated (Max)
0.480" (12.19mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.