Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AB14
AB14
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-14PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
AB14 Datasheet
History Price: $46.4285
In Stock: 44450
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AB14 Specification
Specification
Part No
AB14
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 14pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Air
Q @ Freq
3000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.480" (12.19mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
AB14 PDF Datasheet
AB14 Datasheet
Click and Download: AB14 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!