☰
A3P10
A3P10
Obsolete
Description:  CAP TRIMMER 1-10PF 250V TH
Manufacturer:  Knowles Voltronics
Datasheet:   A3P10 Datasheet
History Price: Obsolete
In Stock: 47140
A3P10 Specification
Specification
Part No
A3P10
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A3
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 10pF
Adjustment Type
Side
Voltage - Rated
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.520" (13.21mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
A3P10 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!
Isabela Rocha Neto
Brazil
5 stars
2026-09-17 12:29
Excellent Product, delivered super fast and quality, great seller!