☰
A2M1
A2M1
Obsolete
Description:  CAP TRIMMER 0.3-1.2PF 250V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A2M1 Datasheet
History Price: Obsolete
In Stock: 15420
A2M1 Specification
Specification
Part No
A2M1
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A2
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.3 ~ 1.2pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
A2M1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase