☰
A1T4HV
A1T4HV
Active
Description:  CAP TRIM 0.45-4PF 1000V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   A1T4HV Datasheet
History Price: $41.6625
In Stock: 44560
A1T4HV Specification
Specification
Part No
A1T4HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.45 ~ 4pF
Adjustment Type
Top
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
4000 @ 100MHz
Size / Dimension
0.160" Dia (4.06mm)
Height - Seated (Max)
0.390" (9.91mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
A1T4HV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.