Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics A1F8HV
A1F8HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.5-8PF 500V TH
Manufacturer:
Knowles Voltronics
Datasheet:
A1F8HV Datasheet
History Price: $55.651
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A1F8HV Specification
Specification
Part No
A1F8HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.5 ~ 8pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
3000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.390" (9.91mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
A1F8HV PDF Datasheet
A1F8HV Datasheet
Click and Download: A1F8HV Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described