Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics A1F8
A1F8
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.5-8PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
A1F8 Datasheet
History Price: $57.261
In Stock: 370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A1F8 Specification
Specification
Part No
A1F8
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.5 ~ 8pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
3000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.390" (9.91mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
A1F8 PDF Datasheet
A1F8 Datasheet
Click and Download: A1F8 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!