040230500101JXT
040230500101JXT
Active
Description:  CAP CER 100PF 50V X7R 0402
Manufacturer:  Knowles Syfer
History Price: $0.47
In Stock: 9100
040230500101JXT Specification
Specification
Part No
040230500101JXT
Category
Ceramic Capacitors
Manufacturer
Knowles Syfer
Series
FlexiCap?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 pF
Tolerance
?%
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
Non-Magnetic, Soft Termination
Ratings
-
Applications
Boardflex Sensitive
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
Size / Dimension
0.040" L x 0.020" W (1.01mm x 0.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.024" (0.60mm)
Lead Spacing
-
Lead Style
-
040230500101JXT PDF Datasheet
040230500101JXT Related Parts
04021A101JAR1-EM
04021A101JAR1-EM
KYOCERA AVX
#NAME?
04022A3R3DA12A
04022A3R3DA12A
KYOCERA AVX
CAP CER SMD
040230500102JXT
040230500102JXT
Knowles Syfer
CAP CER 1000PF 50V X7R 0402
040230500472JXT
040230500472JXT
Knowles Syfer
CAP CER 4700PF 50V X7R 0402
04023A0R3BAT2A
04023A0R3BAT2A
KYOCERA AVX
CAP CER 0.3PF 25V NP0 0402
04023A0R6CAT2A
04023A0R6CAT2A
KYOCERA AVX
CAP CER 0.6PF 25V NP0 0402
04023A0R8CAT2A
04023A0R8CAT2A
KYOCERA AVX
CAP CER 0.8PF 25V NP0 0402
04023A100CAT2A
04023A100CAT2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0402
04023A100DAT2A
04023A100DAT2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0402
04023A101KA72A
04023A101KA72A
KYOCERA AVX
CAP CER 100PF 25V NP0 0402
04023A110JAT2A
04023A110JAT2A
KYOCERA AVX
CAP CER 11PF 25V NP0 0402
04023A111JAT4A
04023A111JAT4A
KYOCERA AVX
CAP CER 110PF 25V NP0 0402
040230500101JXT Compare Parts
  • 040230500101JXT vs 0402ZG823ZAT2A
  • 040230500101JXT vs 0402ZG333ZAT2A
  • 040230500101JXT vs 0402ZD823MAT2A
  • 040230500101JXT vs 0402ZD823KAT2A
  • 040230500101JXT vs 0402ZD683KAT2A
  • 040230500101JXT vs 0402ZD682KAT2A
  • 040230500101JXT vs 0402ZD563KAT2A
  • 040230500101JXT vs 0402ZD473ZAT2A
  • 040230500101JXT vs 0402ZD473MAT2A
  • 040230500101JXT vs 0402ZD473KAT2A
  • 040230500101JXT vs 0402ZD473JAT2A
  • 040230500101JXT vs 0402ZD393KAT2A
  • 040230500101JXT vs 0402ZD393JAT2A
  • 040230500101JXT vs 0402ZD333KAT2A
  • 040230500101JXT vs 0402ZD223KAT2A
  • 040230500101JXT vs 0402ZD182KAT2A
  • 040230500101JXT vs 0402ZD104KAQ2A
  • 040230500101JXT vs 0402ZD104KAJ2A
  • 040230500101JXT vs 0402ZD104KA72A
  • 040230500101JXT vs 0402ZD104JAT2A
  • 040230500101JXT vs 0402ZD103MAT4A
  • 040230500101JXT vs 0402ZD103KAT2A
  • 040230500101JXT vs 0402ZD102MAT2A
  • 040230500101JXT vs 0402ZD102KAT2A
  • 040230500101JXT vs 0402ZD102JAT2A
  • 040230500101JXT vs 0402ZC821KAT2A
  • 040230500101JXT vs 0402ZC561KAT2A
  • 040230500101JXT vs 0402ZC561JAT2A
  • 040230500101JXT vs 0402ZC501KAT2A
  • 040230500101JXT vs 0402ZC473KAQ2A
  • 040230500101JXT vs 0402ZC391KAT2A
  • 040230500101JXT vs 0402ZC330KAT2A
  • 040230500101JXT vs 0402ZC272JAT2A
  • 040230500101JXT vs 0402ZC271KAT2A
  • 040230500101JXT vs 0402ZC271JAT2A
  • 040230500101JXT vs 0402ZC181KAT2A
  • 040230500101JXT vs 0402ZC103KAJ2A
  • 040230500101JXT vs 0402ZC103KA72A
  • 040230500101JXT vs 0402ZC102KAJ2A
  • 040230500101JXT vs 0402ZA8R2JAT2A
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.