9821SL
9821SL
Active
Description:  CAP TRIMMER 1.5-5PF 250V SMD
Manufacturer:  Knowles Johanson
Datasheet:   9821SL Datasheet
History Price: $20.99773
In Stock: 17200
9821SL Specification
Specification
Part No
9821SL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Seal-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.5 ~ 5pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
-
Q @ Freq
1000 @ 100MHz
Size / Dimension
0.180" Dia (4.57mm)
Height - Seated (Max)
0.090" (2.29mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Features
Sealed
9821SL Related Parts
9820
9820
Knowles Johanson
CAP FILM TRIM
9821
9821
Knowles Johanson
CAP FILM TRIM
9822
9822
Knowles Johanson
CAP FILM TRIM
9826
9826
Knowles Johanson
CAP FILM TRIM
9828
9828
Knowles Johanson
CAP FILM TRIM
9829
9829
Knowles Johanson
CAP FILM TRIM
9820SL
9820SL
Knowles Johanson
CAP FILM TRIM
9822SL
9822SL
Knowles Johanson
CAP FILM TRIM
9826SL
9826SL
Knowles Johanson
CAP FILM TRIM
9828SL
9828SL
Knowles Johanson
CAP FILM TRIM
9829SL
9829SL
Knowles Johanson
CAP FILM TRIM
9821SL Compare Parts
  • 9821SL vs 9828SL
  • 9821SL vs 9826SL
  • 9821SL vs 9822SL
  • 9821SL vs 9820SL
  • 9821SL vs 9829
  • 9821SL vs 9828
  • 9821SL vs 9826
  • 9821SL vs 9822
  • 9821SL vs 9821
  • 9821SL vs 9820
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.