9813SL
9813SL
Active
Description:  CAP TRIMMER 6-35PF 250V SMD
Manufacturer:  Knowles Johanson
Datasheet:   9813SL Datasheet
History Price: $25.68
In Stock: 11700
9813SL Specification
Specification
Part No
9813SL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Seal-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
6 ~ 35pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
-
Q @ Freq
200 @ 100MHz
Size / Dimension
0.270" Dia (6.86mm)
Height - Seated (Max)
0.110" (2.79mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Features
Sealed
9813SL Related Parts
9814
9814
Knowles Johanson
CAP TRIMMER 7-40PF 250V TH
9812SL
9812SL
Knowles Johanson
CAP TRIMMER 4-18PF 250V SMD
9810
9810
Knowles Johanson
CAP FILM TRIM
9811
9811
Knowles Johanson
CAP FILM TRIM
9812
9812
Knowles Johanson
CAP FILM TRIM
9813
9813
Knowles Johanson
CAP FILM TRIM
9815
9815
Knowles Johanson
CAP FILM TRIM
9816
9816
Knowles Johanson
CAP FILM TRIM
9810SL
9810SL
Knowles Johanson
CAP FILM TRIM
9811SL
9811SL
Knowles Johanson
CAP FILM TRIM
9814SL
9814SL
Knowles Johanson
CAP FILM TRIM
9815SL
9815SL
Knowles Johanson
CAP FILM TRIM
9813SL Compare Parts
  • 9813SL vs 9814
  • 9813SL vs 9816SL
  • 9813SL vs 9815SL
  • 9813SL vs 9814SL
  • 9813SL vs 9811SL
  • 9813SL vs 9810SL
  • 9813SL vs 9816
  • 9813SL vs 9815
  • 9813SL vs 9813
  • 9813SL vs 9812
  • 9813SL vs 9811
  • 9813SL vs 9810
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.