57283-1
57283-1
Active
Description:  CAP TRIMMER 0.6-4.5PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   57283-1 Datasheet
History Price: $40.9
In Stock: 39500
57283-1 Specification
Specification
Part No
57283-1
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Series
Giga-Trim?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 4.5pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Zirconia
Q @ Freq
1000 @ 200MHz
Size / Dimension
0.150" Dia (3.81mm)
Height - Seated (Max)
0.230" (5.84mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
57283-1 Related Parts
57273-1
57273-1
Knowles Johanson
CAP TRIMMER 0.8-8PF 500V SMD
57273
57273
Knowles Johanson
CAP FILM TRIM
57283
57283
Knowles Johanson
CAP FILM TRIM
57291
57291
Knowles Johanson
CAP TRIMMER
57273R5
57273R5
Knowles Johanson
CAP FILM TRIM
57298-2SL
57298-2SL
Knowles Johanson
CAP TRIMMER
57283-1 Compare Parts
  • 57283-1 vs 57298-2SL
  • 57283-1 vs 57273R5
  • 57283-1 vs 57291
  • 57283-1 vs 57283
  • 57283-1 vs 57273
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement